ROHM Semiconductor USA, LLC Gate Drivers BS2132F-E2

Description
High-Side Gate Driver IC Non-Inverting 28-SOP
Request a Quote Datasheet
Description
High-Side Gate Driver IC Non-Inverting 28-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 846-BS2132F-E2TR-ND - DigiKey
Thief River Falls, MN, United States
High-Side Gate Driver IC Non-Inverting 28-SOP

High-Side Gate Driver IC Non-Inverting 28-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - BS2132F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
BS2132F-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers BS2132F-E2
600V HIGH VOLTAGE 3 PHASE BRIDGE

600V HIGH VOLTAGE 3 PHASE BRIDGE

Supplier's Site
Gate Drivers - BS2132F-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
BS2132F-E2
Gate Drivers BS2132F-E2
High-Side Gate Driver IC Non-Inverting 28-SOP

High-Side Gate Driver IC Non-Inverting 28-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 846-BS2132F-E2TR-ND BS2132F-E2 BS2132F-E2
Product Name Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type High-side; Three-phase High-side
Output Configuration Noninverting Inverting; Noninverting
Supply Voltage 11.5 to 20 volts 20 to 11.5 volts 11.5 to 20 volts
Rise Time 125 ns 125 ns
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - AMT49701GEVATR-ND - DigiKey
Specs
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 36-VFQFN Exposed Pad
View Details
3 suppliers
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74HC368PWJ - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDC329ADR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details