BU90T82-ZE2 -- DRIVERS, RECEIVERS, TRANSCEIVERS
ROHM Semiconductor USA, LLC
Drivers, Receivers, Transceivers
BU90T82-ZE2
Description
8/0 Driver LVDS
Request a Quote
Email Supplier
Datasheet
Description
8/0 Driver LVDS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
BU90T82-ZE2DKR-ND |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Supply Voltage
|
1.62 to 3.6 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Number of Outputs
2; 2
Output Configuration
Inverting; Step-Up (Boost)
Output Voltage
40 volts
View Details
Output Configuration
Inverting
Supply Voltage
1.71 to 3.63 volts
Switching Frequency
350000 kHz
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
TSSOP; "44-PowerTSSOP (0.244"", 6.20mm Width)"
Packing Method
Tape Reel
View Details
2 suppliers