ROHM Semiconductor USA, LLC 1200V High Voltage High and Low side Driver BM60211FV-C

Description
The BM60211FV-C is a high and low side drive IC, which can be drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can be used to driven an N-channel power MOSFET or IGBT in the high side configuration which operates up to 1200V. It incorporates the fault signal output functions, Under-voltage Lockout (UVLO) function and Miller clamp function.
Description
The BM60211FV-C is a high and low side drive IC, which can be drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can be used to driven an N-channel power MOSFET or IGBT in the high side configuration which operates up to 1200V. It incorporates the fault signal output functions, Under-voltage Lockout (UVLO) function and Miller clamp function.

Suppliers

Company
Product
Description
Supplier Links
1200V High Voltage High and Low side Driver - BM60211FV-C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1200V High Voltage High and Low side Driver
BM60211FV-C
1200V High Voltage High and Low side Driver BM60211FV-C
The BM60211FV-C is a high and low side drive IC, which can be drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can be used to driven an N-channel power MOSFET or IGBT in the high side configuration which operates up to 1200V. It incorporates the fault signal output functions, Under-voltage Lockout (UVLO) function and Miller clamp function.

The BM60211FV-C is a high and low side drive IC, which can be drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can be used to driven an N-channel power MOSFET or IGBT in the high side configuration which operates up to 1200V. It incorporates the fault signal output functions, Under-voltage Lockout (UVLO) function and Miller clamp function.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BM60211FV-C
Product Name 1200V High Voltage High and Low side Driver
Driver Type 1200V High Voltage High and Low side Driver
Number of Outputs 2
Supply Voltage 6 to 24 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6277ELWTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53352BD11345-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details