ROHM Semiconductor USA, LLC 5V 150°commutation speed control driver BH67172NUX

Description
5V Three-phase Hall sensorless Full-wave dc brushless fan motor driver . Speed controllable by PWM input signal. We can achieve silent driving and low power consumption for PWM 150°commutation drive.
Request a Quote Datasheet
Description
5V Three-phase Hall sensorless Full-wave dc brushless fan motor driver . Speed controllable by PWM input signal. We can achieve silent driving and low power consumption for PWM 150°commutation drive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 150°commutation speed  control driver - BH67172NUX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
5V 150°commutation speed control driver
BH67172NUX
5V 150°commutation speed control driver BH67172NUX
5V Three-phase Hall sensorless Full-wave dc brushless fan motor driver . Speed controllable by PWM input signal. We can achieve silent driving and low power consumption for PWM 150°commutation drive.

5V Three-phase Hall sensorless Full-wave dc brushless fan motor driver . Speed controllable by PWM input signal. We can achieve silent driving and low power consumption for PWM 150°commutation drive.

Supplier's Site Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BH67172NUX - 1153544-BH67172NUX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BH67172NUX
1153544-BH67172NUX
PMIC - PMIC - Full, Half - Bridge Drivers - BH67172NUX 1153544-BH67172NUX
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153544-BH67172NUX Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153544-BH67172NUX
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number BH67172NUX 1153544-BH67172NUX
Product Name 5V 150°commutation speed control driver PMIC - PMIC - Full, Half - Bridge Drivers - BH67172NUX
Driver Type 5V 150°commutation speed control driver
Supply Voltage 5 volts
Operating Temperature -25 to 95 C (-13 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8740EEETR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Flyback
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354BD12818-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - DRV102F/500 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers