ROHM Semiconductor USA, LLC LED Drivers BD9470AEFV-E2

Description
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 250mA 28-HTSSOP-B
Description
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 250mA 28-HTSSOP-B
Datasheet
Datasheet Summary
Powered by GS/AI

BD9470AEFV-E2 is a high-efficiency LED driver designed for medium to large-sized LCD backlighting applications. It features a 6-channel constant current driver with a maximum output current of 250mA per channel, allowing for individual PWM dimming modulation. The device includes built-in protection functions such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP), ensuring reliable operation under various load conditions. The operating voltage range is between 9.0V and 35.0V, with a DCDC oscillation frequency of 150kHz. The device operates within a temperature range of -40°C to 85°C and is available in two package types: HSOP-M28 and HTSSOP-B28. This product is suitable for applications in TVs, monitors, and other LCD backlighting systems.

Datasheet Summary
Powered by GS/AI

BD9470AEFV-E2 is a high-efficiency LED driver designed for medium to large-sized LCD backlighting applications. It features a 6-channel constant current driver with a maximum output current of 250mA per channel, allowing for individual PWM dimming modulation. The device includes built-in protection functions such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP), ensuring reliable operation under various load conditions. The operating voltage range is between 9.0V and 35.0V, with a DCDC oscillation frequency of 150kHz. The device operates within a temperature range of -40°C to 85°C and is available in two package types: HSOP-M28 and HTSSOP-B28. This product is suitable for applications in TVs, monitors, and other LCD backlighting systems.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - BD9470AEFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
BD9470AEFV-E2
LED Drivers BD9470AEFV-E2
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 250mA 28-HTSSOP-B

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 250mA 28-HTSSOP-B

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number BD9470AEFV-E2
Product Name LED Drivers
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.2500 amps
Switching Frequency 150 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Logic - 1727-74LVC1GX04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - SI53354BD12804-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details