ROHM Semiconductor USA, LLC Full, Half-Bridge (H Bridge) Drivers BH6584KV-E2

Description
Half Bridge (8) Driver DC-DC Converters Power MOSFET 48-VQFPC (7x7)
Request a Quote Datasheet
Description
Half Bridge (8) Driver DC-DC Converters Power MOSFET 48-VQFPC (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BH6584KV-E2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BH6584KV-E2-ND
Full, Half-Bridge (H Bridge) Drivers BH6584KV-E2-ND
Half Bridge (8) Driver DC-DC Converters Power MOSFET 48-VQFPC (7x7)

Half Bridge (8) Driver DC-DC Converters Power MOSFET 48-VQFPC (7x7)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BH6584KV-E2 - 049555-BH6584KV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BH6584KV-E2
049555-BH6584KV-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BH6584KV-E2 049555-BH6584KV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049555-BH6584KV-E2 Packaging: Reel - TR Features: Slew Rate Controlled Applications: DC-DC Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Short Circuit Voltage - Load: 1.5 V to 4.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 48-VQFPC (7x7) Supply Voltage - Operating: 1.5 V to 4.5 V Channel Output Current: 3A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049555-BH6584KV-E2
Packaging: Reel - TR
Features: Slew Rate Controlled
Applications: DC-DC Converters
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Short Circuit
Voltage - Load: 1.5 V to 4.5 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 48-VQFPC (7x7)
Supply Voltage - Operating: 1.5 V to 4.5 V
Channel Output Current: 3A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - BH6584KV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BH6584KV-E2
Full Half-Bridge Drivers BH6584KV-E2
Half Bridge (8) Driver DC-DC Converters Power MOSFET 48-VQFPC (7x7)

Half Bridge (8) Driver DC-DC Converters Power MOSFET 48-VQFPC (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number BH6584KV-E2-ND 049555-BH6584KV-E2 BH6584KV-E2
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BH6584KV-E2 Full Half-Bridge Drivers
Supply Voltage 1.5 to 4.5 volts 1.5 to 4.5 volts 1.5 to 4.5 volts
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type 48-LQFP QFP; 48-VQFPC (7x7) QFP; 48-LQFP
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - SI8220CB-D-IS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 2.5 amps
View Details
3 suppliers
Clock Buffers, Drivers - CGS74B2528N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 80000 kHz
View Details
 - 74HC366D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details