ROHM Semiconductor USA, LLC 2.5KV Gate Driver IC BM60014FV-CE2

Description
DGTL ISO 2.5KV 1CH GT DVR 20SSOP Product overview: BM60014FV-CE2 from ROHM Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-BM60014FV-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGTL ISO 2.5KV 1CH GT DVR 20SSOP Product overview: BM60014FV-CE2 from ROHM Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-BM60014FV-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5KV Gate Driver IC
906-BM60014FV-CE2
2.5KV Gate Driver IC 906-BM60014FV-CE2
DGTL ISO 2.5KV 1CH GT DVR 20SSOP Product overview: BM60014FV-CE2 from ROHM Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-BM60014FV-CE2 can be used for catalog matching and distributor lookup.

DGTL ISO 2.5KV 1CH GT DVR 20SSOP Product overview: BM60014FV-CE2 from ROHM Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-BM60014FV-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
BM60014FV-CE2
Isolators - Isolators - Gate Drivers BM60014FV-CE2
DGTL ISO 2.5KV 1CH GT DVR 20SSOP

DGTL ISO 2.5KV 1CH GT DVR 20SSOP

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
BM60014FV-CE2
Gate Drivers BM60014FV-CE2
Gate Drivers Isolation voltage 2500Vrms 1ch Gate Driver Providing Galvanic Isolation

Gate Drivers Isolation voltage 2500Vrms 1ch Gate Driver Providing Galvanic Isolation

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C; Driver Configuration Rohm - 01AH6817 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; Driver Configuration Rohm
01AH6817
Mosfet Driver, -40 To 125Deg C; Driver Configuration Rohm 01AH6817
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SSOP-BW; No. of Pins:20Pins; Input Delay:90ns; Output Delay:90ns; Operating RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:-; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SSOP-BW; No. of Pins:20Pins; Input Delay:90ns; Output Delay:90ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-BM60014FV-CE2 BM60014FV-CE2 BM60014FV-CE2 01AH6817
Product Name 2.5KV Gate Driver IC Isolators - Isolators - Gate Drivers Gate Drivers Mosfet Driver, -40 To 125Deg C; Driver Configuration Rohm
Rise Time 50 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) SSOP SSOP-BW
Packing Method Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6277EA-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Drivers - 448-2EDL8023G3CXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
4 suppliers