LED Driver IC 1 Output AC DC Offline Switcher Flyback No Dimming 2.6A 8-SOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BM520Q15F-GE2 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Flyback |
| Output Current | 2.6 amps |
| Switching Frequency | 200 kHz |