The BU64298GWZ is designed to drive Bi-directional voice coil motors. Additionally the driver is able to source the output current without the need for a direction control signal. The driver includes ISRC (intelligent slew rate control) to reduce mechanical ringing to optimize the camera’s autofocus capabilities.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BU64298GWZ |
| Product Name | Bi-directional VCM driver for Auto focus |
| Driver Type | Bi-directional VCM driver for Auto focus |
| Number of Outputs | 1 |
| Output Current | 0.2000 amps |
| Supply Voltage | 5.5 volts |