ROHM Semiconductor USA, LLC Power Drivers - Modules - BM63764S-VA BM63764S-VA

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153907-BM63764S-VA Type: IGBT Package: 25-PowerDIP Module (1.134", 28.80mm) Voltage: 600V Configuration: 3 Phase Inverter Current: 15A Voltage - Isolation: 1500Vrms Family Name: BM63764S-VA Categories: Discrete Semiconductor Products Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): BM63764S-VC; Introduction Date: April 01, 2015 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153907-BM63764S-VA Type: IGBT Package: 25-PowerDIP Module (1.134", 28.80mm) Voltage: 600V Configuration: 3 Phase Inverter Current: 15A Voltage - Isolation: 1500Vrms Family Name: BM63764S-VA Categories: Discrete Semiconductor Products Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): BM63764S-VC; Introduction Date: April 01, 2015 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - BM63764S-VA - 1153907-BM63764S-VA - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - BM63764S-VA
1153907-BM63764S-VA
Power Drivers - Modules - BM63764S-VA 1153907-BM63764S-VA
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153907-BM63764S-VA Type: IGBT Package: 25-PowerDIP Module (1.134", 28.80mm) Voltage: 600V Configuration: 3 Phase Inverter Current: 15A Voltage - Isolation: 1500Vrms Family Name: BM63764S-VA Categories: Discrete Semiconductor Products Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): BM63764S-VC; Introduction Date: April 01, 2015 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153907-BM63764S-VA
Type: IGBT
Package: 25-PowerDIP Module (1.134", 28.80mm)
Voltage: 600V
Configuration: 3 Phase Inverter
Current: 15A
Voltage - Isolation: 1500Vrms
Family Name: BM63764S-VA
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): BM63764S-VC;
Introduction Date: April 01, 2015
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1153907-BM63764S-VA
Product Name Power Drivers - Modules - BM63764S-VA
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - APS13568ELJATR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.1500 amps
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details