This is the product guarantees long time support in Industrial market.
The BM6108FV-LB is a gate driver with isolation voltage 2500Vrms, I/O delay time of 150ns, and minimum input pulse width of 90ns, and incorporates the fault signal output functions, undervoltage lockout (UVLO) function, and short current protection (SCP, DESAT) function.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BM6108FV-LB |
| Product Name | Isolation voltage 2500Vrms 1ch Gate Driver Providing Galvanic Isolation |
| Driver Type | Isolation voltage 2500Vrms 1ch Gate Driver Providing Galvanic Isolation |
| Number of Outputs | 1 |
| Output Current | 5 amps |
| Supply Voltage | 4.5 to 5.5 volts |
| Propagation Delay | 150 ns |