Half-Bridge Gate Driver IC Non-Inverting 8-SOP
IC GATE DRVR HALF-BRIDGE 8SOP Product overview: BS2103F-E2 from ROHM Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-BS2103F-E2 can be used for catalog matching and distributor lookup.
Gate Drivers 600V High Voltage H/L Side Gate Driver
Half-Bridge Gate Driver IC Non-Inverting 8-SOP
IC GATE DRVR HALF-BRIDGE 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | BS2103F-E2TR-ND | 730-BS2103F-E2 | BS2103F-E2 | BS2103F-E2 | BS2103F-E2 |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 0.1300 amps | 0.1300 amps | 0.1300 amps | ||
| Supply Voltage | 10 to 18 volts | 10 to 18 volts | 18 to 10 volts | ||
| Rise Time | 200 ns | 200 ns | 200 ns |