MOSFET DRIVER, -40 TO 125DEG C, SSOP-B; Driver Configuration:-; Peak Output Current:1.5A; Supply Voltage Min:6V; Supply Voltage Max:30V; Driver Case Style:SSOP-B; No. of Pins:28Pins; Input Delay:2.6µs; Output Delay:2.6µs; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 01AH6822 |
| Product Name | Mosfet Driver, -40 To 125Deg C, Ssop-B; Driver Configuration Rohm |
| Output Current | 1.5 amps |