High-Side or Low-Side Gate Driver IC Non-Inverting 20-SSOP-BW
High-Side or Low-Side Gate Driver IC Non-Inverting 20-SSOP-BW
High-Side or Low-Side Gate Driver IC Non-Inverting 20-SSOP-BW
Gate Drivers 1200 V HIGH VOLTAGE DRIVER
Integrated Circuits (ICs) - Power Management ICs - Gate Drive ICs
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
High-Side or Low-Side Gate Driver IC Non-Inverting 20-SSOP-BW
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 846-BM60213FV-CE2DKR-ND | BM60213FV-CE2 | BM60213FV-CE2 | 54AH2938 | BM60213FV-CE2 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management ICs - Gate Drive ICs | Mosfet Driver, -40 To 125Deg C Rohs Compliant Rohm | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 4.5 amps | 3.9 amps | |||
| Supply Voltage | 10 to 24 volts | 10 to 24 volts | |||
| Rise Time | 50 ns | 50 ns |