ROHM Semiconductor USA, LLC 1ch Gate Driver Providing Galvanic Isolation BM6102FV-C

Description
The BM6102FV-C is a gate driver with isolation voltage 2500Vrms, I/O delay time of 200ns, and minimum input pulse width of 100ns, and incorporates the fault signal output functions, undervoltage lockout (UVLO) function, thermal protection function, and short current protection (SCP, DESAT) function.
Description
The BM6102FV-C is a gate driver with isolation voltage 2500Vrms, I/O delay time of 200ns, and minimum input pulse width of 100ns, and incorporates the fault signal output functions, undervoltage lockout (UVLO) function, thermal protection function, and short current protection (SCP, DESAT) function.
Datasheet
Datasheet Summary
Powered by GS/AI

The BM6102FV-C is a single-channel gate driver that provides galvanic isolation with an isolation voltage of 2500Vrms. It features an I/O delay time of 200ns and a minimum input pulse width of 100ns. The device includes several protective functions such as undervoltage lockout (UVLO), thermal protection, and short current protection (SCP, DESAT). Additionally, it offers a fault signal output function with adjustable output holding time and active Miller clamping. The product is AEC-Q100 qualified, making it suitable for automotive applications, including isolated IGBT/MOSFET inverter gate drives, DC-DC converters, industrial inverter systems, and UPS systems. The package dimensions are 6.50mm x 8.10mm x 2.01mm in an SSOP-B20W format.

Datasheet Summary
Powered by GS/AI

The BM6102FV-C is a single-channel gate driver that provides galvanic isolation with an isolation voltage of 2500Vrms. It features an I/O delay time of 200ns and a minimum input pulse width of 100ns. The device includes several protective functions such as undervoltage lockout (UVLO), thermal protection, and short current protection (SCP, DESAT). Additionally, it offers a fault signal output function with adjustable output holding time and active Miller clamping. The product is AEC-Q100 qualified, making it suitable for automotive applications, including isolated IGBT/MOSFET inverter gate drives, DC-DC converters, industrial inverter systems, and UPS systems. The package dimensions are 6.50mm x 8.10mm x 2.01mm in an SSOP-B20W format.

Suppliers

Company
Product
Description
Supplier Links
1ch Gate Driver Providing Galvanic Isolation - BM6102FV-C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch Gate Driver Providing Galvanic Isolation
BM6102FV-C
1ch Gate Driver Providing Galvanic Isolation BM6102FV-C
The BM6102FV-C is a gate driver with isolation voltage 2500Vrms, I/O delay time of 200ns, and minimum input pulse width of 100ns, and incorporates the fault signal output functions, undervoltage lockout (UVLO) function, thermal protection function, and short current protection (SCP, DESAT) function.

The BM6102FV-C is a gate driver with isolation voltage 2500Vrms, I/O delay time of 200ns, and minimum input pulse width of 100ns, and incorporates the fault signal output functions, undervoltage lockout (UVLO) function, thermal protection function, and short current protection (SCP, DESAT) function.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BM6102FV-C
Product Name 1ch Gate Driver Providing Galvanic Isolation
Driver Type 1ch Gate Driver Providing Galvanic Isolation
Number of Outputs 1
Output Current 3 amps
Supply Voltage 4.5 to 5.5 volts
Propagation Delay 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-A89103KEVSR-5TR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Three-phase
Output Configuration Noninverting
Supply Voltage 4.5 to 85 volts
View Details
LED Drivers - AAT1271IWO-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 5.5 volts
View Details
 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC329ADR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details