ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BM6208FS-E2 BM6208FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864436-BM6208FS-E2 Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_36 Package: Reel - TR Package: 54-SOP (0.449", 11.40mm Width), 36 Leads Mounting: Surface Mount Part Status: Not For New Designs Family Name: BM6208 Categories: Integrated Circuits (ICs) Case / Package: SSOP-A54_36 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM6208FS-E2DKR, BM6208FS-E2CT, BM6208FS-E2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864436-BM6208FS-E2 Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_36 Package: Reel - TR Package: 54-SOP (0.449", 11.40mm Width), 36 Leads Mounting: Surface Mount Part Status: Not For New Designs Family Name: BM6208 Categories: Integrated Circuits (ICs) Case / Package: SSOP-A54_36 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM6208FS-E2DKR, BM6208FS-E2CT, BM6208FS-E2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BM6208FS-E2 - 864436-BM6208FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BM6208FS-E2
864436-BM6208FS-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BM6208FS-E2 864436-BM6208FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864436-BM6208FS-E2 Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_36 Package: Reel - TR Package: 54-SOP (0.449", 11.40mm Width), 36 Leads Mounting: Surface Mount Part Status: Not For New Designs Family Name: BM6208 Categories: Integrated Circuits (ICs) Case / Package: SSOP-A54_36 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM6208FS-E2DKR, BM6208FS-E2CT, BM6208FS-E2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864436-BM6208FS-E2
Operating Temperature Range: -20°C ~ 125°C (TJ)
Features: Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_36
Package: Reel - TR
Package: 54-SOP (0.449", 11.40mm Width), 36 Leads
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BM6208
Categories: Integrated Circuits (ICs)
Case / Package: SSOP-A54_36
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BM6208FS-E2DKR, BM6208FS-E2CT, BM6208FS-E2TR

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - BM6208FS-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BM6208FS-E2TR-ND
Full, Half-Bridge (H Bridge) Drivers BM6208FS-E2TR-ND
Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_36

Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_36

Buy Now Datasheet
Full Half-Bridge Drivers - BM6208FS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BM6208FS-E2
Full Half-Bridge Drivers BM6208FS-E2
Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_36

Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 864436-BM6208FS-E2 BM6208FS-E2TR-ND BM6208FS-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BM6208FS-E2 Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Operating Temperature -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Package Type SOP; SSOP; SSOP-A54_36 SOP; "54-SOP (0.449"", 11.40mm Width), 36 Leads" SOP; 54-SOP (0.449\", 11.40mm Width), 36 Leads
Supply Voltage 13.5 to 16.5 volts 13.5 to 16.5 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557SB - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI5330G-A00219-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - CDC111FNRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 500000 kHz
View Details