High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOP
IC GATE DRVR HI/LOW SIDE 8SOIC
Gate Drivers 600V HV High/Low Gate Drvr 10-18V
IC GATE DRV HI-SIDE/LO-SIDE 8SOP
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | BS2101F-E2CT-ND | BS2101F-E2 | BS2101F-E2 | BS2101F-E2 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.1300 amps | 0.1300 amps | ||
| Supply Voltage | 10 to 18 volts | 18 to 10 volts | 10 to 18 volts | |
| Rise Time | 60 ns | 60 ns |