ROHM Semiconductor USA, LLC 2.5KV Gate Driver IC BM6104FV-CE2

Description
DGTL ISO 2.5KV 1CH GT DVR 20SSOP Product overview: BM6104FV-CE2 from ROHM Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-BM6104FV-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGTL ISO 2.5KV 1CH GT DVR 20SSOP Product overview: BM6104FV-CE2 from ROHM Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-BM6104FV-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5KV Gate Driver IC
906-BM6104FV-CE2
2.5KV Gate Driver IC 906-BM6104FV-CE2
DGTL ISO 2.5KV 1CH GT DVR 20SSOP Product overview: BM6104FV-CE2 from ROHM Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-BM6104FV-CE2 can be used for catalog matching and distributor lookup.

DGTL ISO 2.5KV 1CH GT DVR 20SSOP Product overview: BM6104FV-CE2 from ROHM Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-BM6104FV-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
BM6104FV-CE2
Isolators - Isolators - Gate Drivers BM6104FV-CE2
DGTL ISO 2.5KV 1CH GT DVR 20SSOP

DGTL ISO 2.5KV 1CH GT DVR 20SSOP

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
BM6104FV-CE2
Gate Drivers BM6104FV-CE2
Gate Drivers Gate driver with isolation voltage 2500Vrms, I/O delay time of 150ns min input pulse width of 90ns

Gate Drivers Gate driver with isolation voltage 2500Vrms, I/O delay time of 150ns min input pulse width of 90ns

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C, Ssop-B; Driver Configuration Rohm - 01AH6828 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C, Ssop-B; Driver Configuration Rohm
01AH6828
Mosfet Driver, -40 To 125Deg C, Ssop-B; Driver Configuration Rohm 01AH6828
MOSFET DRIVER, -40 TO 125DEG C, SSOP-B; Driver Configuration:-; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SSOP-B; No. of Pins:20Pins; Input Delay:115ns; Output Delay:115ns; Operating RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C, SSOP-B; Driver Configuration:-; Peak Output Current:5A; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SSOP-B; No. of Pins:20Pins; Input Delay:115ns; Output Delay:115ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-BM6104FV-CE2 BM6104FV-CE2 BM6104FV-CE2 01AH6828
Product Name 2.5KV Gate Driver IC Isolators - Isolators - Gate Drivers Gate Drivers Mosfet Driver, -40 To 125Deg C, Ssop-B; Driver Configuration Rohm
Number of Outputs 2; 2 Output
Supply Voltage 4.5 to 24 volts 4.5 to 5.5 volts
Rise Time 50 ns
Fall Time 50 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SA-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-1EDN7136GXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 1 amps
View Details
3 suppliers
Clock Buffers, Drivers - SI53354BD12752-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details