Portescap 57STH76 High Precision Hybrid Stepper Motor 57STH76M40X01

Description
57STH76 High Precision Hybrid Stepper Motor 57STH76M The 57STH76-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque >2Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
57STH76 High Precision Hybrid Stepper Motor 57STH76M The 57STH76-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque >2Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STH76M40X01 is a 57 mm hybrid stepper motor with a 0.9° step angle and a minimum holding torque of 2000 mNm. It features ball bearings, a rated current of 4.00 A per phase (2-phase ON), a phase resistance of 0.6 Ω, and an inductance of 3.5 mH. The motor has a rotor inertia of 460 g·cm², a maximum coil temperature of 130 °C (Class B), and operates within an ambient temperature range of -20 °C to +50 °C. It supports 400 steps per revolution, has a dielectric strength of 500 VDC, and an insulation resistance of 100 MΩ at 500 VDC. The motor weighs 1030 g and uses AWG22 UL1007 leadwires.

Datasheet Summary
Powered by GS/AI

The 57STH76M40X01 is a 57 mm hybrid stepper motor with a 0.9° step angle and a minimum holding torque of 2000 mNm. It features ball bearings, a rated current of 4.00 A per phase (2-phase ON), a phase resistance of 0.6 Ω, and an inductance of 3.5 mH. The motor has a rotor inertia of 460 g·cm², a maximum coil temperature of 130 °C (Class B), and operates within an ambient temperature range of -20 °C to +50 °C. It supports 400 steps per revolution, has a dielectric strength of 500 VDC, and an insulation resistance of 100 MΩ at 500 VDC. The motor weighs 1030 g and uses AWG22 UL1007 leadwires.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STH76 High Precision Hybrid Stepper Motor
57STH76M40X01
57STH76 High Precision Hybrid Stepper Motor 57STH76M40X01
57STH76 High Precision Hybrid Stepper Motor 57STH76M The 57STH76-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque >2Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

57STH76 High Precision Hybrid Stepper Motor

57STH76M

The 57STH76-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor.

Product Highlights

  • Stepper motor (Nema 23)
  • Bipolar (4 lead wires)
  • Step angle 0.9° (400 pulse/rev)
  • Holding torque >2Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STH76M40X01
Product Name 57STH76 High Precision Hybrid Stepper Motor
Holding Torque 283 In-oz (200 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
P310 Disc Magnet High Speed Step Motor - P310 158 005 09 (parallel) - Portescap
Specs
Holding Torque 2 In-oz (1 N-cm)
Step Angle 6.00 degrees
Continuous Torque 0.1 In-lbs (0.1429 kg-cm)
View Details
26M024D Can Stack Stepper Mini Motor - 26M024D1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2600 amps
Holding Torque 1 In-oz (1 N-cm)
View Details
2 suppliers
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details