Portescap 20STLE28 - External Linear Hybrid Stepper Motor 20STLE28D05G0100X

Description
20STLE28 - External Linear Hybrid Stepper Motor 20STLE28 The 20STLE28 is a 2 phases linear hybrid stepper motor. With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. Thanks to the integrated leadscrew design, this is a cost effective solution for linear actuator with high precision. Product Highlights Mini Linear Stepper motor (Nema 8) External version (Nut provided) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Positioning Valve Actuation XYZ Axes
Request a Quote
Description
20STLE28 - External Linear Hybrid Stepper Motor 20STLE28 The 20STLE28 is a 2 phases linear hybrid stepper motor. With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. Thanks to the integrated leadscrew design, this is a cost effective solution for linear actuator with high precision. Product Highlights Mini Linear Stepper motor (Nema 8) External version (Nut provided) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Positioning Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 20STLE28D05 is a 20 mm diameter external linear hybrid stepper motor with a 1.8° step angle and 80 mm stroke length. It has a rated current of 0.5 A per phase (2 phase ON) and a holding force of 37.7 N at the G0 stroke setting of 2 mm. The motor features a ball bearing, 4 AWG28 leadwires, and operates from -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). Linear travel accuracy is ±1 step, with 200 steps per revolution and 2 mm linear travel per revolution. Insulation resistance is 100 Mohms at 500 VDC, and dielectric strength is 500 VAC for one minute. Weight is 43 g.

Datasheet Summary
Powered by GS/AI

The 20STLE28D05 is a 20 mm diameter external linear hybrid stepper motor with a 1.8° step angle and 80 mm stroke length. It has a rated current of 0.5 A per phase (2 phase ON) and a holding force of 37.7 N at the G0 stroke setting of 2 mm. The motor features a ball bearing, 4 AWG28 leadwires, and operates from -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). Linear travel accuracy is ±1 step, with 200 steps per revolution and 2 mm linear travel per revolution. Insulation resistance is 100 Mohms at 500 VDC, and dielectric strength is 500 VAC for one minute. Weight is 43 g.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
20STLE28 - External Linear Hybrid Stepper Motor
20STLE28D05G0100X
20STLE28 - External Linear Hybrid Stepper Motor 20STLE28D05G0100X
20STLE28 - External Linear Hybrid Stepper Motor 20STLE28 The 20STLE28 is a 2 phases linear hybrid stepper motor. With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. Thanks to the integrated leadscrew design, this is a cost effective solution for linear actuator with high precision. Product Highlights Mini Linear Stepper motor (Nema 8) External version (Nut provided) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Positioning Valve Actuation XYZ Axes

20STLE28 - External Linear Hybrid Stepper Motor

20STLE28

The 20STLE28 is a 2 phases linear hybrid stepper motor. With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. Thanks to the integrated leadscrew design, this is a cost effective solution for linear actuator with high precision.

Product Highlights

  • Mini Linear Stepper motor (Nema 8)
  • External version (Nut provided)
  • Up to 1.5 micron/step
  • Holding linear force 45N
  • Bipolar (4 lead wires)

Applications

  • Dosing and Dispensing Systems
  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Positioning
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 20STLE28D05G0100X
Product Name 20STLE28 - External Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 16 In-oz (11 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 1.98E-4 oz-in-sec² (0.0014 kg-cm²)
View Details
Specs
Holding Torque 79 In-oz (56 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0012 oz-in-sec² (0.0085 kg-cm²)
View Details
Specs
Holding Torque 20 In-oz (14 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details
Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0033 oz-in-sec² (0.0230 kg-cm²)
View Details