Portescap 28STLN33 - Non-Captive Linear Hybrid Stepper Motor 28STLN33D10D0100X

Description
28STLN33 - Non-Captive Linear Hybrid Stepper Motor 28STLN33 The 28STLN33 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical. Product Highlights Mini Linear Stepper motor (Nema 11) Non-Captive version (rotating shaft) Up to 1.5 micron/step Holding linear force 120N Bipolar (4 lead wires) Applications Electric Grippers Instrumentation Lab Automation Positioning Robotic Applications Valve Actuation XYZ Axes
Request a Quote
Description
28STLN33 - Non-Captive Linear Hybrid Stepper Motor 28STLN33 The 28STLN33 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical. Product Highlights Mini Linear Stepper motor (Nema 11) Non-Captive version (rotating shaft) Up to 1.5 micron/step Holding linear force 120N Bipolar (4 lead wires) Applications Electric Grippers Instrumentation Lab Automation Positioning Robotic Applications Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 28STLN33D10 is a 28 mm non-captive linear hybrid stepper motor with a 1.8° step angle and 200 steps per revolution, designed for precise linear motion applications. It features a ball bearing, 4-wire bipolar configuration with AWG26 leads, and a stroke length of 80 mm. The motor delivers a maximum holding force of 120 N at rated current (1 A per phase, 2-phase ON) and operates within an ambient temperature range of -20 °C to +50 °C with a maximum coil temperature of 130 °C (Class B). Linear travel accuracy is ±1 step, insulation resistance is 100 Mohms at 500 VDC, and dielectric strength is 500 VAC for one minute. The unit weighs 120 g.

Datasheet Summary
Powered by GS/AI

The 28STLN33D10 is a 28 mm non-captive linear hybrid stepper motor with a 1.8° step angle and 200 steps per revolution, designed for precise linear motion applications. It features a ball bearing, 4-wire bipolar configuration with AWG26 leads, and a stroke length of 80 mm. The motor delivers a maximum holding force of 120 N at rated current (1 A per phase, 2-phase ON) and operates within an ambient temperature range of -20 °C to +50 °C with a maximum coil temperature of 130 °C (Class B). Linear travel accuracy is ±1 step, insulation resistance is 100 Mohms at 500 VDC, and dielectric strength is 500 VAC for one minute. The unit weighs 120 g.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
28STLN33 - Non-Captive Linear Hybrid Stepper Motor
28STLN33D10D0100X
28STLN33 - Non-Captive Linear Hybrid Stepper Motor 28STLN33D10D0100X
28STLN33 - Non-Captive Linear Hybrid Stepper Motor 28STLN33 The 28STLN33 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical. Product Highlights Mini Linear Stepper motor (Nema 11) Non-Captive version (rotating shaft) Up to 1.5 micron/step Holding linear force 120N Bipolar (4 lead wires) Applications Electric Grippers Instrumentation Lab Automation Positioning Robotic Applications Valve Actuation XYZ Axes

28STLN33 - Non-Captive Linear Hybrid Stepper Motor

28STLN33

The 28STLN33 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical.

Product Highlights

  • Mini Linear Stepper motor (Nema 11)
  • Non-Captive version (rotating shaft)
  • Up to 1.5 micron/step
  • Holding linear force 120N
  • Bipolar (4 lead wires)

Applications

  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Positioning
  • Robotic Applications
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 28STLN33D10D0100X
Product Name 28STLN33 - Non-Captive Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

P430 Disc Magnet High Speed Step Motor - P430 258 013 01 - Portescap
Specs
Holding Torque 8 In-oz (6 N-cm)
Step Angle 3.60 degrees
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Specs
Holding Torque 18 In-oz (13 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details
P520 Disc Magnet High Speed Step Motor - P520 254 004 60 - Portescap
Specs
Holding Torque 17 In-oz (12 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details
Specs
Holding Torque 125 In-oz (88 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details