Portescap Stepper Motors 55M048D1U

Description
Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 960mA 5VDC
Request a Quote Datasheet
Description
Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 960mA 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 403-1025-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
403-1025-ND
Stepper Motors 403-1025-ND
Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 960mA 5VDC

Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 960mA 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 403-1025-ND
Product Name Stepper Motors
DC Voltage Range 5.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Plus TPP23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 25.3 VDC
Current per Phase 3 amps
View Details
Stepper Motor - 60HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.9 VDC
Number of Leads 4 to 8 #
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
1591 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-S51A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 6.7 amps
Step Angle 1.80 degrees
Shaft Size 0.625 inch (15.9 mm)
View Details