Portescap 42STH48 High Precision Hybrid Stepper Motor 42STH48M05X01

Description
42STH48 High Precision Hybrid Stepper Motor 42STH48M The 42STH48-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 480mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
42STH48 High Precision Hybrid Stepper Motor 42STH48M The 42STH48-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 480mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 42STH48M05X01 is a 42 mm hybrid stepper motor with a 0.9° step angle and 400 steps per revolution, designed for high-precision positioning. It features a ball bearing, a rated current of 0.50 A per phase (2-phase ON), and a holding torque of 490 mNm. The motor has a resistance of 18.5 Ω per phase and an inductance of 52 mH per phase. It operates within an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). The rotor inertia is 85 g·cm², and it supports a max radial force of 28 N at 20 mm from the flange and 10 N axial force. Weight is 360 g, and insulation resistance is 100 Mohms at 500 VDC. The lead wire is AWG24 UL1007.

Datasheet Summary
Powered by GS/AI

The 42STH48M05X01 is a 42 mm hybrid stepper motor with a 0.9° step angle and 400 steps per revolution, designed for high-precision positioning. It features a ball bearing, a rated current of 0.50 A per phase (2-phase ON), and a holding torque of 490 mNm. The motor has a resistance of 18.5 Ω per phase and an inductance of 52 mH per phase. It operates within an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). The rotor inertia is 85 g·cm², and it supports a max radial force of 28 N at 20 mm from the flange and 10 N axial force. Weight is 360 g, and insulation resistance is 100 Mohms at 500 VDC. The lead wire is AWG24 UL1007.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
42STH48 High Precision Hybrid Stepper Motor
42STH48M05X01
42STH48 High Precision Hybrid Stepper Motor 42STH48M05X01
42STH48 High Precision Hybrid Stepper Motor 42STH48M The 42STH48-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 480mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

42STH48 High Precision Hybrid Stepper Motor

42STH48M

The 42STH48-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor.

Product Highlights

  • Stepper motor (Nema 17)
  • Bipolar (4 lead wires)
  • Step angle 0.9° (400 pulse/rev)
  • Holding torque 480mNm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 42STH48M05X01
Product Name 42STH48 High Precision Hybrid Stepper Motor
Holding Torque 69 In-oz (49 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 326 In-oz (230 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0075 oz-in-sec² (0.0530 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
26M024B Can Stack Stepper Mini Motor - 26M0424B1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 1 In-oz (1 N-cm)
View Details
Specs
Holding Torque 241 In-oz (170 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0057 oz-in-sec² (0.0400 kg-cm²)
View Details