The PP520 disc magnet stepper motor is a high-speed, low-inertia motor designed for precise positioning in compact applications. It has a 52 mm diameter and a 3.6-degree step angle, with 100 steps per revolution. The PP520 258 004 01 variant has a phase resistance of 0.7 ohms, a phase inductance of 1.3 mH, and a nominal phase current of 2.30 A for two-phase drive, delivering 120 mNm holding torque at nominal current. Rotor inertia is 12.000 × 10⁻⁷ kgm², and the motor uses ball bearings. It operates within -20 to 50 °C ambient temperature and withstands a maximum coil temperature of 130 °C. The dielectric withstanding voltage is 500 VRMS for 5 seconds. Radial and axial shaft loads are rated at 20 N and 30 N respectively. Weight is 180 g.
PP520 Disc Magnet High Speed Step Motor
PP520
Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration and greater top speed than conventional steppers.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | PP520 258 004 01 |
| Product Name | PP520 Disc Magnet High Speed Step Motor |
| Holding Torque | 17 In-oz (12 N-cm) |
| Step Angle | 3.60 degrees |
| Continuous Torque | 1.1 In-lbs (1.22 kg-cm) |