Portescap 57STH51 Standard Hybrid Stepper Motor 57STH51D20X01

Description
57STH51 Standard Hybrid Stepper Motor 57STH51D The 57STH51 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >1Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
57STH51 Standard Hybrid Stepper Motor 57STH51D The 57STH51 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >1Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STH51D20X01 is a 57 mm hybrid stepper motor with a 1.8° step angle and 1 Nm holding torque. It has a bipolar winding with 2 phases ON rated current of 2.00 A per phase, phase resistance of 1.4 Ohms, and phase inductance of 4.7 mH. The motor features ball bearings, a maximum coil temperature of 130 °C (Class B), and operates within an ambient temperature range of -20 to +50 °C. It has a rotor inertia of 230 g·cm², supports 200 steps per revolution, and maintains an absolute accuracy of ±5% under full-step, two-phase excitation. The motor weighs 600 g, has a maximum radial force rating of 75 N at 20 mm from the flange, and a maximum axial force of 15 N. Leadwires are AWG22 UL1007. Insulation resistance is 100 Mohms at 500 VDC, with a dielectric withstand voltage of 500 VDC for one minute.

Datasheet Summary
Powered by GS/AI

The 57STH51D20X01 is a 57 mm hybrid stepper motor with a 1.8° step angle and 1 Nm holding torque. It has a bipolar winding with 2 phases ON rated current of 2.00 A per phase, phase resistance of 1.4 Ohms, and phase inductance of 4.7 mH. The motor features ball bearings, a maximum coil temperature of 130 °C (Class B), and operates within an ambient temperature range of -20 to +50 °C. It has a rotor inertia of 230 g·cm², supports 200 steps per revolution, and maintains an absolute accuracy of ±5% under full-step, two-phase excitation. The motor weighs 600 g, has a maximum radial force rating of 75 N at 20 mm from the flange, and a maximum axial force of 15 N. Leadwires are AWG22 UL1007. Insulation resistance is 100 Mohms at 500 VDC, with a dielectric withstand voltage of 500 VDC for one minute.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STH51 Standard Hybrid Stepper Motor
57STH51D20X01
57STH51 Standard Hybrid Stepper Motor 57STH51D20X01
57STH51 Standard Hybrid Stepper Motor 57STH51D The 57STH51 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >1Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

57STH51 Standard Hybrid Stepper Motor

57STH51D

The 57STH51 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability.

Product Highlights

  • Mini Stepper motor (Nema 23)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque >1Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STH51D20X01
Product Name 57STH51 Standard Hybrid Stepper Motor
Holding Torque 142 In-oz (100 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 396 In-oz (280 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0092 oz-in-sec² (0.0650 kg-cm²)
View Details
26M048B Can Stack Stepper Mini Motor - 26M048B1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 2 In-oz (1 N-cm)
View Details
2 suppliers
Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Specs
Holding Torque 99 In-oz (70 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0025 oz-in-sec² (0.0180 kg-cm²)
View Details