Portescap 35STLE34 - External Linear Hybrid Stepper Motor 35STLE34D12W0150X

Description
35STLE34 - External Linear Hybrid Stepper Motor 35STLE34 The 35STLE34 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 14) External version (Nut provided) Up to 3 micron/step Holding linear force 300N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes
Request a Quote
Description
35STLE34 - External Linear Hybrid Stepper Motor 35STLE34 The 35STLE34 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 14) External version (Nut provided) Up to 3 micron/step Holding linear force 300N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35STLE34D12 is a 35 mm external linear hybrid stepper motor with a 1.8° step angle and a 130 mm stroke length. It features a ball bearing, 4 AWG26 leadwires, and operates from -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). The motor delivers a rated current of 1.25 A per phase (2-phase ON) and achieves a maximum holding force of 300 N. It has 200 steps per revolution and linear travel accuracy of ±1 step. The dielectric withstanding voltage is 500 VAC for one minute, and insulation resistance is 100 Mohms at 500 VDC. Weight is 162 g.

Datasheet Summary
Powered by GS/AI

The 35STLE34D12 is a 35 mm external linear hybrid stepper motor with a 1.8° step angle and a 130 mm stroke length. It features a ball bearing, 4 AWG26 leadwires, and operates from -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). The motor delivers a rated current of 1.25 A per phase (2-phase ON) and achieves a maximum holding force of 300 N. It has 200 steps per revolution and linear travel accuracy of ±1 step. The dielectric withstanding voltage is 500 VAC for one minute, and insulation resistance is 100 Mohms at 500 VDC. Weight is 162 g.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
35STLE34 - External Linear Hybrid Stepper Motor
35STLE34D12W0150X
35STLE34 - External Linear Hybrid Stepper Motor 35STLE34D12W0150X
35STLE34 - External Linear Hybrid Stepper Motor 35STLE34 The 35STLE34 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 14) External version (Nut provided) Up to 3 micron/step Holding linear force 300N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes

35STLE34 - External Linear Hybrid Stepper Motor

35STLE34

The 35STLE34 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities.

Product Highlights

  • Mini Linear Stepper actuator (Nema 14)
  • External version (Nut provided)
  • Up to 3 micron/step
  • Holding linear force 300N
  • Bipolar (4 lead wires)

Applications

  • Dosing and Dispensing Systems
  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Pharmaceutical Dispensing
  • Positioning
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 35STLE34D12W0150X
Product Name 35STLE34 - External Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 8929167 - RS Components, Ltd.
Specs
Holding Torque 2 In-oz (1 N-cm)
Step Angle 6.00 degrees
Units Metric
View Details
P520 Disc Magnet High Speed Step Motor - P520 254 0.7 60 - Portescap
Specs
Holding Torque 17 In-oz (12 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details
Specs
Holding Torque 37 In-oz (26 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 5.38E-4 oz-in-sec² (0.0038 kg-cm²)
View Details
Specs
Holding Torque 64 In-oz (45 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 8.21E-4 oz-in-sec² (0.0058 kg-cm²)
View Details