Portescap 28STH51 Standard Hybrid Stepper Motor 28STH51D08X01

Description
28STH51 Standard Hybrid Stepper Motor 28STH51D The 28STH51 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular motor. It's compact size and high torque makes it an ideal solution for application with space constraint such as small precision instruments. Product Highlights Mini Stepper motor (Nema 11) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 160mNm Applications Dosing and Dispensing Systems Electric Grippers Lab Automation Surveillance Systems Valve Actuation XYZ Axes
Request a Quote
Description
28STH51 Standard Hybrid Stepper Motor 28STH51D The 28STH51 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular motor. It's compact size and high torque makes it an ideal solution for application with space constraint such as small precision instruments. Product Highlights Mini Stepper motor (Nema 11) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 160mNm Applications Dosing and Dispensing Systems Electric Grippers Lab Automation Surveillance Systems Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 28STH51D08X01 is a 28 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 130 mNm. It features a ball bearing, operates with a rated current of 0.85 A per phase in two-phase mode, and has a phase resistance of 4 Ohms and inductance of 4.8 mH. The motor has 200 steps per revolution, a rotor inertia of 18 g·cm², and a maximum coil temperature of 130 °C (Class B). It supportes an ambient temperature range of -20 to +50 °C, with a maximum radial force of 28 N at 20 mm from the flange and a maximum axial force of 10 N. Weight is 200 g, and insulation resistance is 100 Mohms at 500 VDC. The motor meets a dielectric withstanding voltage of 500 VAC for one minute.

Datasheet Summary
Powered by GS/AI

The 28STH51D08X01 is a 28 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 130 mNm. It features a ball bearing, operates with a rated current of 0.85 A per phase in two-phase mode, and has a phase resistance of 4 Ohms and inductance of 4.8 mH. The motor has 200 steps per revolution, a rotor inertia of 18 g·cm², and a maximum coil temperature of 130 °C (Class B). It supportes an ambient temperature range of -20 to +50 °C, with a maximum radial force of 28 N at 20 mm from the flange and a maximum axial force of 10 N. Weight is 200 g, and insulation resistance is 100 Mohms at 500 VDC. The motor meets a dielectric withstanding voltage of 500 VAC for one minute.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
28STH51 Standard Hybrid Stepper Motor
28STH51D08X01
28STH51 Standard Hybrid Stepper Motor 28STH51D08X01
28STH51 Standard Hybrid Stepper Motor 28STH51D The 28STH51 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular motor. It's compact size and high torque makes it an ideal solution for application with space constraint such as small precision instruments. Product Highlights Mini Stepper motor (Nema 11) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 160mNm Applications Dosing and Dispensing Systems Electric Grippers Lab Automation Surveillance Systems Valve Actuation XYZ Axes

28STH51 Standard Hybrid Stepper Motor

28STH51D

The 28STH51 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular motor. It's compact size and high torque makes it an ideal solution for application with space constraint such as small precision instruments.

Product Highlights

  • Mini Stepper motor (Nema 11)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque 160mNm

Applications

  • Dosing and Dispensing Systems
  • Electric Grippers
  • Lab Automation
  • Surveillance Systems
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 28STH51D08X01
Product Name 28STH51 Standard Hybrid Stepper Motor
Holding Torque 18 In-oz (13 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 16 In-oz (11 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 1.98E-4 oz-in-sec² (0.0014 kg-cm²)
View Details
Specs
Holding Torque 16 In-oz (11 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 1.98E-4 oz-in-sec² (0.0014 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
35L048D Can Stack Stepper Mini Motor - 35L048D2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1900 amps
View Details