Portescap 35STH23 High precision Hybrid Stepper Motor 35STH23M04X01

Description
35STH23 High precision Hybrid Stepper Motor 35STH23M The 35STH23-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 70mNm Applications Dosing and Dispensing Systems Electric Grippers Lab Automation Surveillance Systems Valve Actuation XYZ Axes
Request a Quote Datasheet
Description
35STH23 High precision Hybrid Stepper Motor 35STH23M The 35STH23-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 70mNm Applications Dosing and Dispensing Systems Electric Grippers Lab Automation Surveillance Systems Valve Actuation XYZ Axes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
35STH23 High precision Hybrid Stepper Motor
35STH23M04X01
35STH23 High precision Hybrid Stepper Motor 35STH23M04X01
35STH23 High precision Hybrid Stepper Motor 35STH23M The 35STH23-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 70mNm Applications Dosing and Dispensing Systems Electric Grippers Lab Automation Surveillance Systems Valve Actuation XYZ Axes

35STH23 High precision Hybrid Stepper Motor

35STH23M

The 35STH23-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor.

Product Highlights

  • Stepper motor (Nema 14)
  • Bipolar (4 lead wires)
  • Step angle 0.9° (400 pulse/rev)
  • Holding torque 70mNm

Applications

  • Dosing and Dispensing Systems
  • Electric Grippers
  • Lab Automation
  • Surveillance Systems
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 35STH23M04X01
Product Name 35STH23 High precision Hybrid Stepper Motor
Holding Torque 10 In-oz (7 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 1204 In-oz (850 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0496 oz-in-sec² (0.3500 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
26M048D Can Stack Stepper Mini Motor - 26M048D1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 2 In-oz (1 N-cm)
View Details