Portescap 35STH34 Standard Hybrid Stepper Motor 35STH34D15X01

Description
35STH34 Standard Hybrid Stepper Motor 35STH34D The 35STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 200mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
35STH34 Standard Hybrid Stepper Motor 35STH34D The 35STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 200mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35STH34D15X01 is a 35 mm hybrid stepper motor with a 1.8° step angle and a holding torque of 200 mNm, designed for precision positioning in compact applications. It features a ball bearing, rated current of 1.50 A per phase (2-phase ON), and a maximum coil temperature of 130°C (Class B). The motor has 200 steps per revolution, rotor inertia of 20 g·cm², and operates within an ambient temperature range of -20°C to +50°C. It is equipped with AWG26 UL1007 leadwires, supports a maximum radial force of 28 N at 20 mm from the flange, and an axial force of 10 N. Insulation resistance is 100 Mohms at 500 VDC, with a dielectric withstand voltage of 500 VDC for one minute. The motor weighs 180 g.

Datasheet Summary
Powered by GS/AI

The 35STH34D15X01 is a 35 mm hybrid stepper motor with a 1.8° step angle and a holding torque of 200 mNm, designed for precision positioning in compact applications. It features a ball bearing, rated current of 1.50 A per phase (2-phase ON), and a maximum coil temperature of 130°C (Class B). The motor has 200 steps per revolution, rotor inertia of 20 g·cm², and operates within an ambient temperature range of -20°C to +50°C. It is equipped with AWG26 UL1007 leadwires, supports a maximum radial force of 28 N at 20 mm from the flange, and an axial force of 10 N. Insulation resistance is 100 Mohms at 500 VDC, with a dielectric withstand voltage of 500 VDC for one minute. The motor weighs 180 g.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
35STH34 Standard Hybrid Stepper Motor
35STH34D15X01
35STH34 Standard Hybrid Stepper Motor 35STH34D15X01
35STH34 Standard Hybrid Stepper Motor 35STH34D The 35STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 200mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

35STH34 Standard Hybrid Stepper Motor

35STH34D

The 35STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices.

Product Highlights

  • Mini Stepper motor (Nema 14)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque 200mNm

Applications

  • Electric Grippers
  • Factory Automation Equipment
  • Lab Automation
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 35STH34D15X01
Product Name 35STH34 Standard Hybrid Stepper Motor
Holding Torque 28 In-oz (20 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

26M024B Can Stack Stepper Mini Motor - 26M0424B1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 1 In-oz (1 N-cm)
View Details
26M024D Can Stack Stepper Mini Motor - 26M024D2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1100 amps
View Details
Specs
Holding Torque 110 In-oz (78 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0025 oz-in-sec² (0.0180 kg-cm²)
View Details
Specs
Holding Torque 18 In-oz (13 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details