Portescap 20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28D05AA025X

Description
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28 The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Mini Linear Stepper motor (Nema 8) Captive version (not rotating shaft ) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation
Request a Quote
Description
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28 The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Mini Linear Stepper motor (Nema 8) Captive version (not rotating shaft ) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 20STLC28D05AA025X is a captive linear hybrid stepper motor with a 20 mm diameter, 1.8° step angle, and 200 steps per revolution. It provides a linear travel of 0.6096 mm per step and a rated holding force of 72.6 N (261 oz) at rated current. The motor operates with a rated phase current of 0.5 A (2-phase ON) and has a resistance of 5.1 Ω per phase and an inductance of 1.6 mH per phase. It features a ball bearing, 4 AWG28 leads, a 25.4 mm stroke length, and a linear travel accuracy of ±1 step. The ambient operating temperature range is -20 to +50 °C, with a maximum coil temperature of 130 °C (Class B). The weight is 43 g.

Datasheet Summary
Powered by GS/AI

The 20STLC28D05AA025X is a captive linear hybrid stepper motor with a 20 mm diameter, 1.8° step angle, and 200 steps per revolution. It provides a linear travel of 0.6096 mm per step and a rated holding force of 72.6 N (261 oz) at rated current. The motor operates with a rated phase current of 0.5 A (2-phase ON) and has a resistance of 5.1 Ω per phase and an inductance of 1.6 mH per phase. It features a ball bearing, 4 AWG28 leads, a 25.4 mm stroke length, and a linear travel accuracy of ±1 step. The ambient operating temperature range is -20 to +50 °C, with a maximum coil temperature of 130 °C (Class B). The weight is 43 g.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
20STLC28 - Captive Linear Hybrid Stepper Motor
20STLC28D05AA025X
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28D05AA025X
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28 The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Mini Linear Stepper motor (Nema 8) Captive version (not rotating shaft ) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation

20STLC28 - Captive Linear Hybrid Stepper Motor

20STLC28

The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required.

Product Highlights

  • Mini Linear Stepper motor (Nema 8)
  • Captive version (not rotating shaft )
  • Up to 1.5 micron/step
  • Holding linear force 45N
  • Bipolar (4 lead wires)

Applications

  • Dosing and Dispensing Systems
  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Medical Analyzers
  • Positioning
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 20STLC28D05AA025X
Product Name 20STLC28 - Captive Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
P520 Disc Magnet High Speed Step Motor - P520 254 013 60 - Portescap
Specs
Holding Torque 17 In-oz (12 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 35 In-oz (25 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details