The PH010 104 disc magnet stepper motor is a compact, high-speed step motor designed for precise positioning in small form factor applications. It has a 10 mm diameter, 40 steps per revolution, and a 9-degree step angle. The motor features a ball bearing and a shaft with a radial play of 30 µm at 2 N and axial play of 40 µm at 2 N. The nominal phase current for two phases on is 0.44 A, delivering a holding torque of 2.1 mNm at nominal current. The rotor inertia is 0.070 × 10^{-7} kg·m², and the thermal resistance is 66 °C/W with a maximum coil temperature of 130 °C. The operating ambient temperature range is -20 to 50 °C. The dielectric withstanding voltage is 500 V RMS for 5 seconds. The motor weighs 9 g.
PH010 104 Disc Magnet High Speed Step Motor
PH010 104
The PH010 104 disc magnet stepper motor provides exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | PH010 104 010 04 |
| Product Name | PH010 104 Disc Magnet High Speed Step Motor |
| Holding Torque | 0 In-oz (0 N-cm) |
| Step Angle | 9.00 degrees |
| Continuous Torque | 0.0 In-lbs (0.0214 kg-cm) |