Portescap 57STH85 Standard Hybrid Stepper Motor 57STH85D20X01

Description
57STH85 Standard Hybrid Stepper Motor 57STH85D The 57STH85 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >2.3Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
57STH85 Standard Hybrid Stepper Motor 57STH85D The 57STH85 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >2.3Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STH85D20X01 is a 57 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 2300 mNm. It has a resistance of 2.7 Ω per phase, an inductance of 12.5 mH per phase, and a rated current of 2.00 A per phase with two phases on. The motor features ball bearings, a rotor inertia of 530 g·cm², and a maximum coil temperature of 130 °C (Class B). It operates within an ambient temperature range of -20 °C to +50 °C, has a maximum radial force rating of 75 N at 20 mm from the flange, and an axial force rating of 15 N. The insulation resistance is 100 MΩ at 500 VDC, with a dielectric withstand voltage of 500 VDC for one minute. Weight is 1200 g, and leadwire is AWG22 UL1007.

Datasheet Summary
Powered by GS/AI

The 57STH85D20X01 is a 57 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 2300 mNm. It has a resistance of 2.7 Ω per phase, an inductance of 12.5 mH per phase, and a rated current of 2.00 A per phase with two phases on. The motor features ball bearings, a rotor inertia of 530 g·cm², and a maximum coil temperature of 130 °C (Class B). It operates within an ambient temperature range of -20 °C to +50 °C, has a maximum radial force rating of 75 N at 20 mm from the flange, and an axial force rating of 15 N. The insulation resistance is 100 MΩ at 500 VDC, with a dielectric withstand voltage of 500 VDC for one minute. Weight is 1200 g, and leadwire is AWG22 UL1007.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STH85 Standard Hybrid Stepper Motor
57STH85D20X01
57STH85 Standard Hybrid Stepper Motor 57STH85D20X01
57STH85 Standard Hybrid Stepper Motor 57STH85D The 57STH85 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >2.3Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

57STH85 Standard Hybrid Stepper Motor

57STH85D

The 57STH85 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability.

Product Highlights

  • Mini Stepper motor (Nema 23)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque >2.3Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STH85D20X01
Product Name 57STH85 Standard Hybrid Stepper Motor
Holding Torque 326 In-oz (230 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 28 In-oz (20 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 2.83E-4 oz-in-sec² (0.0020 kg-cm²)
View Details
26M024B Can Stack Stepper Mini Motor - 26M0424B1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 1 In-oz (1 N-cm)
View Details
Specs
Holding Torque 34 In-oz (24 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 5.66E-4 oz-in-sec² (0.0040 kg-cm²)
View Details
P430 Disc Magnet High Speed Step Motor - P430 258 013 01 - Portescap
Specs
Holding Torque 8 In-oz (6 N-cm)
Step Angle 3.60 degrees
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details