Portescap 57STLB45 - Ball screw Linear Hybrid Stepper Motor 57STLB45D3002150X

Description
57STLB45 - Ball screw Linear Hybrid Stepper Motor 57STLB45 The 57STLB45 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads. Product Highlights Linear Stepper actuator (Nema 23) Ball screw version (Nut provided) up to 10 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Clinical Diagnostics Electronic Assembly Factory Automation Equipment Instrumentation Lab Automation Positioning Sample Prep Workstation XYZ Axes
Request a Quote
Description
57STLB45 - Ball screw Linear Hybrid Stepper Motor 57STLB45 The 57STLB45 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads. Product Highlights Linear Stepper actuator (Nema 23) Ball screw version (Nut provided) up to 10 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Clinical Diagnostics Electronic Assembly Factory Automation Equipment Instrumentation Lab Automation Positioning Sample Prep Workstation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STLB45D30 is a 57 mm hybrid stepper motor with an integrated ball screw, providing linear motion with 0.01 mm per step and 2 mm per revolution at rated current. It offers a holding force of 900 N when energized and 42.4 N when unenergized, with a 105 mm stroke length and ±1 step linear travel accuracy. The motor operates with 3 A per phase (2-phase ON), 0.95 Ω resistance per phase, and 3 mH inductance per phase. It features ball bearings, Class B insulation, and operates within -20 to +50 °C ambient temperature. The 4-wire lead configuration uses AWG22 wire, and the unit weighs 511 g.

Datasheet Summary
Powered by GS/AI

The 57STLB45D30 is a 57 mm hybrid stepper motor with an integrated ball screw, providing linear motion with 0.01 mm per step and 2 mm per revolution at rated current. It offers a holding force of 900 N when energized and 42.4 N when unenergized, with a 105 mm stroke length and ±1 step linear travel accuracy. The motor operates with 3 A per phase (2-phase ON), 0.95 Ω resistance per phase, and 3 mH inductance per phase. It features ball bearings, Class B insulation, and operates within -20 to +50 °C ambient temperature. The 4-wire lead configuration uses AWG22 wire, and the unit weighs 511 g.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STLB45 - Ball screw Linear Hybrid Stepper Motor
57STLB45D3002150X
57STLB45 - Ball screw Linear Hybrid Stepper Motor 57STLB45D3002150X
57STLB45 - Ball screw Linear Hybrid Stepper Motor 57STLB45 The 57STLB45 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads. Product Highlights Linear Stepper actuator (Nema 23) Ball screw version (Nut provided) up to 10 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Clinical Diagnostics Electronic Assembly Factory Automation Equipment Instrumentation Lab Automation Positioning Sample Prep Workstation XYZ Axes

57STLB45 - Ball screw Linear Hybrid Stepper Motor

57STLB45

The 57STLB45 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads.

Product Highlights

  • Linear Stepper actuator (Nema 23)
  • Ball screw version (Nut provided)
  • up to 10 micron/step
  • Holding linear force 900N
  • Bipolar (4 lead wires)

Applications

  • Clinical Diagnostics
  • Electronic Assembly
  • Factory Automation Equipment
  • Instrumentation
  • Lab Automation
  • Positioning
  • Sample Prep Workstation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STLB45D3002150X
Product Name 57STLB45 - Ball screw Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 64 In-oz (45 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 8.21E-4 oz-in-sec² (0.0058 kg-cm²)
View Details
35M048B Can Stack Stepper Mini Motor - 35M048B1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4000 amps
Holding Torque 3 In-oz (2 N-cm)
View Details
2 suppliers
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details