Portescap 35STLC34 - Captive Linear Hybrid Stepper Motor 35STLC34D12K0025X

Description
35STLC34 - Captive Linear Hybrid Stepper Motor 35STLC34 The 35STLC34 is a linear hybrid stepper motor with linear guide (captive). The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Linear Stepper actuator (Nema 14) Captive version (not rotating shaft ) Up to 3 micron/step Holding linear force 300N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation
Request a Quote
Description
35STLC34 - Captive Linear Hybrid Stepper Motor 35STLC34 The 35STLC34 is a linear hybrid stepper motor with linear guide (captive). The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Linear Stepper actuator (Nema 14) Captive version (not rotating shaft ) Up to 3 micron/step Holding linear force 300N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35STLC34D12 is a captive linear hybrid stepper motor with a 35 mm frame size and 1.8° step angle, designed for precise linear motion in applications such as automation and positioning. It features a ball bearing suspension, a 25.4 mm stroke length, and a maximum holding force of 230.1 N at rated current for the K0 configuration. The motor operates with a rated current of 1.25 A per phase (2-phase ON), 200 steps per revolution, and a linear travel accuracy of ±1 step. It is rated for an ambient temperature range of -20 to +50 °C and a maximum coil temperature of 130 °C (Class B). The motor has a 4-wire bipolar connection with AWG26 leadwires and weighs 162 g. It complies with a dielectric withstand voltage of 500 VAC for one minute and an insulation resistance of 100 Mohms at 500 VDC.

Datasheet Summary
Powered by GS/AI

The 35STLC34D12 is a captive linear hybrid stepper motor with a 35 mm frame size and 1.8° step angle, designed for precise linear motion in applications such as automation and positioning. It features a ball bearing suspension, a 25.4 mm stroke length, and a maximum holding force of 230.1 N at rated current for the K0 configuration. The motor operates with a rated current of 1.25 A per phase (2-phase ON), 200 steps per revolution, and a linear travel accuracy of ±1 step. It is rated for an ambient temperature range of -20 to +50 °C and a maximum coil temperature of 130 °C (Class B). The motor has a 4-wire bipolar connection with AWG26 leadwires and weighs 162 g. It complies with a dielectric withstand voltage of 500 VAC for one minute and an insulation resistance of 100 Mohms at 500 VDC.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
35STLC34 - Captive Linear Hybrid Stepper Motor
35STLC34D12K0025X
35STLC34 - Captive Linear Hybrid Stepper Motor 35STLC34D12K0025X
35STLC34 - Captive Linear Hybrid Stepper Motor 35STLC34 The 35STLC34 is a linear hybrid stepper motor with linear guide (captive). The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Linear Stepper actuator (Nema 14) Captive version (not rotating shaft ) Up to 3 micron/step Holding linear force 300N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation

35STLC34 - Captive Linear Hybrid Stepper Motor

35STLC34

The 35STLC34 is a linear hybrid stepper motor with linear guide (captive). The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required.

Product Highlights

  • Linear Stepper actuator (Nema 14)
  • Captive version (not rotating shaft )
  • Up to 3 micron/step
  • Holding linear force 300N
  • Bipolar (4 lead wires)

Applications

  • Dosing and Dispensing Systems
  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Medical Analyzers
  • Positioning
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 35STLC34D12K0025X
Product Name 35STLC34 - Captive Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

P532 Disc Magnet High Speed Step Motor - P532 258 012 10 (series) - Portescap
Specs
Holding Torque 29 In-oz (20 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.8 In-lbs (2.09 kg-cm)
View Details
15M020D Can Stack Stepper Mini Motor - 15M020D1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.1300 amps
Holding Torque 1 In-oz (0 N-cm)
View Details
Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0033 oz-in-sec² (0.0230 kg-cm²)
View Details
35L048B Can Stack Stepper Mini Motor - 35L048B1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4500 amps
Holding Torque 4 In-oz (3 N-cm)
View Details
2 suppliers