Portescap 28STLB33 - Ball screw Linear Hybrid Stepper Motor 28STLB33D1002100X

Description
28STLB33 - Ball screw Linear Hybrid Stepper Motor 28STLB33 The 28STLB33 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads. Product Highlights Mini Linear Stepper motor (Nema 11) Ball screw version (Nut provided) 10 micron/step Holding linear force 180N Bipolar (4 lead wires) Applications Clinical Diagnostics Electronic Assembly Instrumentation Lab Automation Positioning Sample Prep Workstation XYZ Axes
Request a Quote
Description
28STLB33 - Ball screw Linear Hybrid Stepper Motor 28STLB33 The 28STLB33 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads. Product Highlights Mini Linear Stepper motor (Nema 11) Ball screw version (Nut provided) 10 micron/step Holding linear force 180N Bipolar (4 lead wires) Applications Clinical Diagnostics Electronic Assembly Instrumentation Lab Automation Positioning Sample Prep Workstation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 28STLB33D10 is a ball screw linear hybrid stepper motor with a 20 mm length and 1.8° step angle, designed for precise linear motion applications. It features a ball screw mechanism providing 0.01 mm linear travel per step and 2 mm per revolution, with a minimum holding force of 183.8 N at rated current. The motor operates with a rated phase current of 1 A (2-phase ON) or 1.41 A (1-phase ON), and has a coil resistance of 2.1 Ω and inductance of 1.55 mH. It delivers a stroke length of 80 mm, a step accuracy of ±1 step, and 200 steps per revolution. The unit uses ball bearings, has a weight of 120 g, and includes four AWG26 leadwires. It operates within -20 to +50 °C ambient temperature with a max coil temperature of 130 °C (Class B insulation).

Datasheet Summary
Powered by GS/AI

The 28STLB33D10 is a ball screw linear hybrid stepper motor with a 20 mm length and 1.8° step angle, designed for precise linear motion applications. It features a ball screw mechanism providing 0.01 mm linear travel per step and 2 mm per revolution, with a minimum holding force of 183.8 N at rated current. The motor operates with a rated phase current of 1 A (2-phase ON) or 1.41 A (1-phase ON), and has a coil resistance of 2.1 Ω and inductance of 1.55 mH. It delivers a stroke length of 80 mm, a step accuracy of ±1 step, and 200 steps per revolution. The unit uses ball bearings, has a weight of 120 g, and includes four AWG26 leadwires. It operates within -20 to +50 °C ambient temperature with a max coil temperature of 130 °C (Class B insulation).

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
28STLB33 - Ball screw Linear Hybrid Stepper Motor
28STLB33D1002100X
28STLB33 - Ball screw Linear Hybrid Stepper Motor 28STLB33D1002100X
28STLB33 - Ball screw Linear Hybrid Stepper Motor 28STLB33 The 28STLB33 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads. Product Highlights Mini Linear Stepper motor (Nema 11) Ball screw version (Nut provided) 10 micron/step Holding linear force 180N Bipolar (4 lead wires) Applications Clinical Diagnostics Electronic Assembly Instrumentation Lab Automation Positioning Sample Prep Workstation XYZ Axes

28STLB33 - Ball screw Linear Hybrid Stepper Motor

28STLB33

The 28STLB33 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads.

Product Highlights

  • Mini Linear Stepper motor (Nema 11)
  • Ball screw version (Nut provided)
  • 10 micron/step
  • Holding linear force 180N
  • Bipolar (4 lead wires)

Applications

  • Clinical Diagnostics
  • Electronic Assembly
  • Instrumentation
  • Lab Automation
  • Positioning
  • Sample Prep Workstation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 28STLB33D1002100X
Product Name 28STLB33 - Ball screw Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 453 In-oz (320 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0108 oz-in-sec² (0.0760 kg-cm²)
View Details
42M100B Can Stack Stepper Mini Motor - 42M100B1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4000 amps
Holding Torque 7 In-oz (5 N-cm)
View Details
2 suppliers
Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 15.00 degrees
Continuous Torque 0.0 In-lbs (0.0245 kg-cm)
View Details
Specs
Holding Torque 20 In-oz (14 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details