Portescap 57STH85 High Precision Hybrid Stepper Motor 57STH85M40X01

Description
57STH85 High Precision Hybrid Stepper Motor 57STH85M The 57STH85-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque >2.2Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
57STH85 High Precision Hybrid Stepper Motor 57STH85M The 57STH85-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque >2.2Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STH85M40X01 is a 57 mm hybrid stepper motor with a 0.9° step angle and a holding torque of at least 2200 mNm. It has a rated current per phase of 4.00 A (2-phase on), a rotor inertia of 530 g·cm², and 400 steps per revolution. The motor uses ball bearings, operates within an ambient temperature range of -20°C to +50°C, and withstands a maximum coil temperature of 130°C (Class B). It supports a maximum radial force of 75 N at 20 mm from the flange and a maximum axial force of 15 N. Insulation resistance is 100 Mohms at 500 VDC, and dielectric withstand voltage is 500 VDC for one minute. Leadwires are AWG22 UL1007.

Datasheet Summary
Powered by GS/AI

The 57STH85M40X01 is a 57 mm hybrid stepper motor with a 0.9° step angle and a holding torque of at least 2200 mNm. It has a rated current per phase of 4.00 A (2-phase on), a rotor inertia of 530 g·cm², and 400 steps per revolution. The motor uses ball bearings, operates within an ambient temperature range of -20°C to +50°C, and withstands a maximum coil temperature of 130°C (Class B). It supports a maximum radial force of 75 N at 20 mm from the flange and a maximum axial force of 15 N. Insulation resistance is 100 Mohms at 500 VDC, and dielectric withstand voltage is 500 VDC for one minute. Leadwires are AWG22 UL1007.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STH85 High Precision Hybrid Stepper Motor
57STH85M40X01
57STH85 High Precision Hybrid Stepper Motor 57STH85M40X01
57STH85 High Precision Hybrid Stepper Motor 57STH85M The 57STH85-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque >2.2Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

57STH85 High Precision Hybrid Stepper Motor

57STH85M

The 57STH85-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor.

Product Highlights

  • Stepper motor (Nema 23)
  • Bipolar (4 lead wires)
  • Step angle 0.9° (400 pulse/rev)
  • Holding torque >2.2Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STH85M40X01
Product Name 57STH85 High Precision Hybrid Stepper Motor
Holding Torque 312 In-oz (220 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
26M024B Can Stack Stepper Mini Motor - 26M024B2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1100 amps
View Details
Stepper Motors - 8929158 - RS Components, Ltd.
Specs
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
Units Metric
View Details
Specs
Holding Torque 27 In-oz (19 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 5.38E-4 oz-in-sec² (0.0038 kg-cm²)
View Details