Portescap 57STH45 Standard Hybrid Stepper Motor 57STH45D30X01

Description
57STH45 Standard Hybrid Stepper Motor 57STH45D The 57STH45 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 880mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
57STH45 Standard Hybrid Stepper Motor 57STH45D The 57STH45 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 880mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STH45D30X01 is a 57 mm hybrid stepper motor with a 1.8° step angle, designed for industrial automation applications requiring precise motion control. It features a ball bearing, 3 A rated current per phase (2-phase ON), and a minimum holding torque of 780 mNm. The motor has a rotor inertia of 180 g·cm², operates within an ambient temperature range of -20 to +50 °C, and has a maximum coil temperature of 130 °C (Class B). It includes four lead wires (AWG22 UL1007) and complies with an insulation resistance of 100 Mohms at 500 VDC and a dielectric strength of 500 VDC for one minute. The motor weighs 500 g and supports a maximum radial force of 75 N at 20 mm from the flange and a maximum axial force of 15 N.

Datasheet Summary
Powered by GS/AI

The 57STH45D30X01 is a 57 mm hybrid stepper motor with a 1.8° step angle, designed for industrial automation applications requiring precise motion control. It features a ball bearing, 3 A rated current per phase (2-phase ON), and a minimum holding torque of 780 mNm. The motor has a rotor inertia of 180 g·cm², operates within an ambient temperature range of -20 to +50 °C, and has a maximum coil temperature of 130 °C (Class B). It includes four lead wires (AWG22 UL1007) and complies with an insulation resistance of 100 Mohms at 500 VDC and a dielectric strength of 500 VDC for one minute. The motor weighs 500 g and supports a maximum radial force of 75 N at 20 mm from the flange and a maximum axial force of 15 N.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STH45 Standard Hybrid Stepper Motor
57STH45D30X01
57STH45 Standard Hybrid Stepper Motor 57STH45D30X01
57STH45 Standard Hybrid Stepper Motor 57STH45D The 57STH45 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 880mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

57STH45 Standard Hybrid Stepper Motor

57STH45D

The 57STH45 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability.

Product Highlights

  • Mini Stepper motor (Nema 23)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque 880mNm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STH45D30X01
Product Name 57STH45 Standard Hybrid Stepper Motor
Holding Torque 110 In-oz (78 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 64 In-oz (45 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 8.21E-4 oz-in-sec² (0.0058 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
P532 Disc Magnet High Speed Step Motor - P532 258 012 10 (series) - Portescap
Specs
Holding Torque 29 In-oz (20 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.8 In-lbs (2.09 kg-cm)
View Details
Specs
Holding Torque 67 In-oz (47 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0012 oz-in-sec² (0.0085 kg-cm²)
View Details