The 42STH60D15X01 is a 42 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 880 mNm. It features a ball bearing, rated current of 1.50 A per phase (2-phase ON), resistance of 2.8 ©Ω per phase, and inductance of 7.5 mH per phase. The motor operates within an ambient temperature range of -20 to +50 °C and has a maximum coil temperature of 130 °C (Class B). It weighs 500 g and uses AWG24 UL1007 leadwires. The rotor inertia is 115 g·cm².
42STH60 Standard Hybrid Stepper Motor
42STH60D
The 42STH60 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 42STH60D15X01 |
| Product Name | 42STH60 Standard Hybrid Stepper Motor |
| Holding Torque | 125 In-oz (88 N-cm) |