The P110 104 015 08 is a disc magnet stepper motor designed for high-speed, high-acceleration applications. It has a 16 mm diameter and a 9-degree step angle with 40 steps per revolution. The motor has a nominal phase current of 0.63 A for two-phase on operation and a holding torque of 6.2 mNm at nominal current. Its rotor inertia is 0.400 × 10⁻⁷ kg·m², and it operates within a temperature range of -20 to 50 °C. The motor uses ball bearings, has a dielectric strength of 500 VRMS for 5 seconds, and weighs 23 g. Thermal resistance is 45 °C/W when unmounted. The shaft has a radial play of 30 µm at 2 N and axial play of 40 µm at 2 N, with maximum radial and axial shaft loads of 2.5 N each.
P110 104 Disc Magnet High Speed Step Motor
P110 104
Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration and greater top speed than conventional steppers.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | P110 104 015 08 |
| Product Name | P110 104 Disc Magnet High Speed Step Motor |
| Holding Torque | 1 In-oz (1 N-cm) |
| Step Angle | 9.00 degrees |
| Continuous Torque | 0.1 In-lbs (0.0633 kg-cm) |