Portescap 60STH86 Standard Hybrid Stepper Motor 60STH86D30X01

Description
60STH86 Standard Hybrid Stepper Motor 60STH86D The 60STH86 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >3.1Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
60STH86 Standard Hybrid Stepper Motor 60STH86D The 60STH86 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >3.1Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60STH86D30X01 is a 60 mm hybrid stepper motor with a 1.8° step angle and 3.1 Nm holding torque. It has a 3.1 mm shaft diameter, ball bearings, and operates at a rated current of 3.00 A per phase with two phases on. The motor has a rotor inertia of 900 g·cm², a maximum coil temperature of 130°C (Class B), and weighs 1400 g. It complies with an insulation resistance of 100 Mohms at 500 VDC and a dielectric withstanding voltage of 500 VDC for one minute. The ambient temperature range is -20°C to +50°C, and it supports a maximum radial force of 75 N at 20 mm from the flange and an axial force of 15 N. The leadwire is AWG22 UL1007.

Datasheet Summary
Powered by GS/AI

60STH86D30X01 is a 60 mm hybrid stepper motor with a 1.8° step angle and 3.1 Nm holding torque. It has a 3.1 mm shaft diameter, ball bearings, and operates at a rated current of 3.00 A per phase with two phases on. The motor has a rotor inertia of 900 g·cm², a maximum coil temperature of 130°C (Class B), and weighs 1400 g. It complies with an insulation resistance of 100 Mohms at 500 VDC and a dielectric withstanding voltage of 500 VDC for one minute. The ambient temperature range is -20°C to +50°C, and it supports a maximum radial force of 75 N at 20 mm from the flange and an axial force of 15 N. The leadwire is AWG22 UL1007.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
60STH86 Standard Hybrid Stepper Motor
60STH86D30X01
60STH86 Standard Hybrid Stepper Motor 60STH86D30X01
60STH86 Standard Hybrid Stepper Motor 60STH86D The 60STH86 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >3.1Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

60STH86 Standard Hybrid Stepper Motor

60STH86D

The 60STH86 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length.

Product Highlights

  • Mini Stepper motor (Nema 24)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque >3.1Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 60STH86D30X01
Product Name 60STH86 Standard Hybrid Stepper Motor
Holding Torque 439 In-oz (310 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PP520 Disc Magnet High Speed Step Motor - PP520 258 013 01 - Portescap
Specs
Holding Torque 17 In-oz (12 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details
Specs
Holding Torque 170 In-oz (120 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0040 oz-in-sec² (0.0280 kg-cm²)
View Details
20M020D Can Stack Stepper Mini Motor - 20M020D2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1000 amps
View Details
Specs
Holding Torque 10 In-oz (7 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 1.56E-4 oz-in-sec² (0.0011 kg-cm²)
View Details