The 20STLE28D05AA100X is a 20 mm diameter external linear hybrid stepper motor with a 1.8° step angle and a linear travel of 0.6096 mm per step. It has a rated current of 0.5 A per phase (2-phase ON), 5.1 Ohms resistance per phase, and 1.6 mH inductance per phase. The motor delivers a holding force of 72.6 N (261 oz) at rated current and 9.1 N (32.6 oz) when unenergized. It operates with 200 steps per revolution and has a stroke length of 80 mm. The motor features ball bearings, 4 AWG28 leadwires, and operates within an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). Insulation resistance is 100 Mohms at 500 VDC, and it withstands 500 VAC for one minute. Weight is 43 g.
20STLE28 - External Linear Hybrid Stepper Motor
20STLE28
The 20STLE28 is a 2 phases linear hybrid stepper motor. With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. Thanks to the integrated leadscrew design, this is a cost effective solution for linear actuator with high precision.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 20STLE28D05AA100X |
| Product Name | 20STLE28 - External Linear Hybrid Stepper Motor |
| Step Angle | 1.80 degrees |