Portescap 35STH27 Standard Hybrid Stepper Motor 35STH27D05X01

Description
35STH27 Standard Hybrid Stepper Motor 35STH27D The 35STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 130mNm Applications Damper Actuation Electric Grippers Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
35STH27 Standard Hybrid Stepper Motor 35STH27D The 35STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 130mNm Applications Damper Actuation Electric Grippers Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35STH27D05X01 is a 35 mm hybrid stepper motor with a 1.8° step angle and 130 mNm holding torque, designed for precision positioning in space-constrained applications. It features a ball bearing, 4-lead bipolar winding, and operates within a -20 to +50 °C ambient temperature range. The motor has a rated current of 0.50 A per phase in two-phase on mode, with phase resistance of 6.5 Ω and inductance of 7.8 mH. The rotor inertia is 14 g·cm², and the maximum coil temperature is 130 °C (Class B). It supports 200 steps per revolution, with an absolute accuracy of ±5% under full step, two-phase excitation. The motor is rated for a maximum radial force of 28 N at 20 mm from the flange and 10 N axial force, with an insulation resistance of 100 MΩ and dielectric withstand of 500 VDC. Weight is 150 g and leadwire is AWG26 UL1007.

Datasheet Summary
Powered by GS/AI

The 35STH27D05X01 is a 35 mm hybrid stepper motor with a 1.8° step angle and 130 mNm holding torque, designed for precision positioning in space-constrained applications. It features a ball bearing, 4-lead bipolar winding, and operates within a -20 to +50 °C ambient temperature range. The motor has a rated current of 0.50 A per phase in two-phase on mode, with phase resistance of 6.5 Ω and inductance of 7.8 mH. The rotor inertia is 14 g·cm², and the maximum coil temperature is 130 °C (Class B). It supports 200 steps per revolution, with an absolute accuracy of ±5% under full step, two-phase excitation. The motor is rated for a maximum radial force of 28 N at 20 mm from the flange and 10 N axial force, with an insulation resistance of 100 MΩ and dielectric withstand of 500 VDC. Weight is 150 g and leadwire is AWG26 UL1007.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
35STH27 Standard Hybrid Stepper Motor
35STH27D05X01
35STH27 Standard Hybrid Stepper Motor 35STH27D05X01
35STH27 Standard Hybrid Stepper Motor 35STH27D The 35STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 130mNm Applications Damper Actuation Electric Grippers Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

35STH27 Standard Hybrid Stepper Motor

35STH27D

The 35STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices.

Product Highlights

  • Mini Stepper motor (Nema 14)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque 130mNm

Applications

  • Damper Actuation
  • Electric Grippers
  • Lab Automation
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 35STH27D05X01
Product Name 35STH27 Standard Hybrid Stepper Motor
Holding Torque 18 In-oz (13 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1027-ND - DigiKey
Specs
DC Voltage Range 5.0 VDC
Holding Torque 12 In-oz (8 N-cm)
Step Angle 0.15 degrees
View Details
35M048D Can Stack Stepper Mini Motor - 35M048D2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1700 amps
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 123 In-oz (87 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details