Portescap 57STH64 Standard Hybrid Stepper Motor 57STH64D10X01

Description
57STH64 Standard Hybrid Stepper Motor 57STH64D The 57STH64 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. I Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >1.5Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
57STH64 Standard Hybrid Stepper Motor 57STH64D The 57STH64 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. I Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >1.5Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STH64D10X01 is a 57 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 1.5 Nm. It features a ball bearing, 4 lead wires, and operates with a rated phase current of 1.00 A (2-phase ON) or 1.4 A (1-phase ON). The motor has a resistance of 7 Ω per phase, an inductance of 22 mH per phase, and a rotor inertia of 340 g·cm². It supports a maximum coil temperature of 130 °C (Class B), a maximum radial force of 75 N, and a maximum axial force of 15 N. The insulation resistance is 100 MΩ at 500 VDC, with a dielectric strength of 500 VDC for one minute. The ambient operating temperature range is -20 °C to +50 °C. The motor weighs 900 g and uses AWG22 UL1007 leadwires.

Datasheet Summary
Powered by GS/AI

The 57STH64D10X01 is a 57 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 1.5 Nm. It features a ball bearing, 4 lead wires, and operates with a rated phase current of 1.00 A (2-phase ON) or 1.4 A (1-phase ON). The motor has a resistance of 7 Ω per phase, an inductance of 22 mH per phase, and a rotor inertia of 340 g·cm². It supports a maximum coil temperature of 130 °C (Class B), a maximum radial force of 75 N, and a maximum axial force of 15 N. The insulation resistance is 100 MΩ at 500 VDC, with a dielectric strength of 500 VDC for one minute. The ambient operating temperature range is -20 °C to +50 °C. The motor weighs 900 g and uses AWG22 UL1007 leadwires.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STH64 Standard Hybrid Stepper Motor
57STH64D10X01
57STH64 Standard Hybrid Stepper Motor 57STH64D10X01
57STH64 Standard Hybrid Stepper Motor 57STH64D The 57STH64 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. I Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >1.5Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

57STH64 Standard Hybrid Stepper Motor

57STH64D

The 57STH64 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. I Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability.

Product Highlights

  • Mini Stepper motor (Nema 23)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque >1.5Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STH64D10X01
Product Name 57STH64 Standard Hybrid Stepper Motor
Holding Torque 212 In-oz (150 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 64 In-oz (45 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 8.21E-4 oz-in-sec² (0.0058 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details