The P110 064 015 08 is a disc magnet stepper motor with a 16 mm diameter, 15-degree step angle, and 24 steps per revolution. It has a nominal phase current of 0.63 A (2-phases on), a holding torque of 7 mNm at nominal current, and a rotor inertia of 0.400 × 10⁻⁷ kg·m². The motor features ball bearings, a maximum coil temperature of 130 °C, and a thermal resistance of 45 °C/W. It operates within an ambient temperature range of -20 to 50 °C and supports a maximum radial and axial shaft load of 2.5 N each. The dielectric withstanding voltage is 500 VRMS for 5 seconds, and the weight is 23 g.
P110 064 Disc Magnet High Speed Step Motor
P110 064
Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration and greater top speed than conventional steppers.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | P110 064 015 08 |
| Product Name | P110 064 Disc Magnet High Speed Step Motor |
| Holding Torque | 1 In-oz (1 N-cm) |
| Step Angle | 15.00 degrees |
| Continuous Torque | 0.1 In-lbs (0.0714 kg-cm) |