The 20M020D1B is a 20 mm diameter bipolar can stack stepper motor designed for applications requiring precise motion control. It has a rated current of 0.25 A per phase, a holding torque of 11.0 mNm (1.56 oz-in), and a step angle of 18.0 degrees. The motor operates at 5 VDC, with a phase resistance of 20.0 ohms and an inductance of 7.8 mH per phase. It features a sintered bronze sleeve bearing, operates between -20 °C and +70 °C, and has a maximum coil temperature of 130 °C. The motor complies with RoHS and uses AWG 28 UL 1429 leadwires. Weight is 23.5 g.
20M020D Can Stack Stepper Mini Motor
20M020D
The 20M020D provides up to 1.55 oz-in (10.95 mNm) of holding torque in a 20 mm frame size. The neodymium magnets provide high power density for applications that need moderate torque in a small package. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.
Product Highlights
Applications
Portescap 20M020D1B Stepper Motor
Bipolar Stepper Motor Permanent Magnet Frame Size 20 Step 250mA 5VDC
| Portescap | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) | Stepper Motors (rotary) |
| Product Number | 20M020D1B | 8929296 | 403-1002-ND |
| Product Name | 20M020D Can Stack Stepper Mini Motor | Stepper Motors | Stepper Motors |
| DC Voltage Range | 5.0 VDC | 5.0 VDC | |
| Current per Phase | 0.2500 amps | ||
| Holding Torque | 2 In-oz (1 N-cm) | 2 In-oz (1 N-cm) | 2 In-oz (1 N-cm) |
| Step Angle | 18.00 degrees | 18.00 degrees | 18.00 degrees |