Portescap 86STH78 Standard Hybrid Stepper Motor 86STH78D60X01

Description
86STH78 Standard Hybrid Stepper Motor 86STH78D The 86STH78 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor.It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini Stepper motor (Nema 34) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >4.5Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
86STH78 Standard Hybrid Stepper Motor 86STH78D The 86STH78 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor.It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini Stepper motor (Nema 34) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >4.5Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 86STH78D60X01 is a 86 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 4.5 Nm. It features a ball bearing, a rotor inertia of 1850 g·cm², and a rated current of 6.00 A per phase with two phases on. The motor has a coil resistance of 0.43 Ω, an inductance of 3.2 mH per phase, and a maximum coil temperature of 130 °C. It operates within an ambient temperature range of -20 to +50 °C and supports a maximum radial force of 75 N at 20 mm from the flange and a maximum axial force of 15 N. The insulation resistance is 100 MΩ at 500 VDC, with a dielectric withstand voltage of 500 VDC. The weight is 2300 g, and the leadwires are AWG20 UL2464.

Datasheet Summary
Powered by GS/AI

The 86STH78D60X01 is a 86 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 4.5 Nm. It features a ball bearing, a rotor inertia of 1850 g·cm², and a rated current of 6.00 A per phase with two phases on. The motor has a coil resistance of 0.43 Ω, an inductance of 3.2 mH per phase, and a maximum coil temperature of 130 °C. It operates within an ambient temperature range of -20 to +50 °C and supports a maximum radial force of 75 N at 20 mm from the flange and a maximum axial force of 15 N. The insulation resistance is 100 MΩ at 500 VDC, with a dielectric withstand voltage of 500 VDC. The weight is 2300 g, and the leadwires are AWG20 UL2464.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
86STH78 Standard Hybrid Stepper Motor
86STH78D60X01
86STH78 Standard Hybrid Stepper Motor 86STH78D60X01
86STH78 Standard Hybrid Stepper Motor 86STH78D The 86STH78 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor.It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini Stepper motor (Nema 34) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >4.5Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

86STH78 Standard Hybrid Stepper Motor

86STH78D

The 86STH78 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor.It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability.

Product Highlights

  • Mini Stepper motor (Nema 34)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque >4.5Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 86STH78D60X01
Product Name 86STH78 Standard Hybrid Stepper Motor
Holding Torque 637 In-oz (450 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

35M048B Can Stack Stepper Mini Motor - 35M048B2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1700 amps
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
P520 Disc Magnet High Speed Step Motor - P520 254 004 60 - Portescap
Specs
Holding Torque 17 In-oz (12 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details
42L048D Can Stack Stepper Mini Motor - 42L048D2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.4000 amps
View Details