The 35STH34D05X01 is a 35 mm hybrid stepper motor with a 1.8° step angle and 200 mNm holding torque, designed for precise positioning in space-constrained applications. It features a 2-phase bipolar winding with a resistance of 15.4 Ω per phase and an inductance of 19.6 mH per phase, rated for 0.50 A per phase in 2-phase ON mode. The motor includes ball bearings, operates in an ambient temperature range of -20 to +50 °C, and has a maximum coil temperature of 130 °C (Class B). It weighs 180 g and uses AWG26 UL1007 leadwires. The rotor inertia is 20 g·cm², with a maximum radial force of 28 N and axial force of 10 N at 20 mm from the flange. Insulation resistance is 100 MΩ at 500 VDC, and it withstands 500 VDC for one minute.
35STH34 Standard Hybrid Stepper Motor
35STH34D
The 35STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 35STH34D05X01 |
| Product Name | 35STH34 Standard Hybrid Stepper Motor |
| Holding Torque | 28 In-oz (20 N-cm) |