The 35M048B1U is a 35 mm diameter can stack stepper motor designed for unipolar operation at 5 VDC, offering a holding torque of 18.35 mNm (2.6 oz-in) and a step angle of 7.5 degrees with 48 steps per revolution. It has a phase resistance of 12.5 ohms and a phase inductance of 7.8 mH, with a rated current of 0.40 A per phase. The motor features a sintered bronze sleeve bearing, operates within a -20 to +70 °C ambient temperature range, and has a maximum coil temperature of 130 °C. Weight is 88 g, and leadwires are AWG #26 UL1430. It meets RoHS compliance and has an insulation resistance of 100 Mohms at 500 VDC with a dielectric withstand of 650 VRMS for 2 seconds.
35M048B Can Stack Stepper Mini Motor
35M048B
The 35M048B provides up to 2.8 oz-in (19.76 mNm) of holding torque in a 35 mm frame size. The 48 steps per revolution results in a 7.5 degree step angle, increasing the positioning resoltion. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.
Product Highlights
Applications
Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 400mA 5VDC
| Portescap | DigiKey | |
|---|---|---|
| Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) |
| Product Number | 35M048B1U | 403-1021-ND |
| Product Name | 35M048B Can Stack Stepper Mini Motor | Stepper Motors |
| DC Voltage Range | 5.0 VDC | 5.0 VDC |
| Current per Phase | 0.4000 amps | |
| Holding Torque | 3 In-oz (2 N-cm) | 3 In-oz (2 N-cm) |
| Step Angle | 7.50 degrees | 7.50 degrees |