Portescap 60STH66 Standard Hybrid Stepper Motor 60STH66D30X01

Description
60STH66 Standard Hybrid Stepper Motor 60STH66D The 60STH66 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >2Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
60STH66 Standard Hybrid Stepper Motor 60STH66D The 60STH66 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >2Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 60STH66D30X01 is a 60 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 2000 mNm. It features a rated current per phase of 3.00 A (2-phase ON) and 4.24 A (1-phase ON), with a phase resistance of 1 Ω and phase inductance of 3.6 mH. The motor has a rotor inertia of 570 g·cm², operates within an ambient temperature range of -20 to +50 °C, and has a maximum coil temperature of 130 °C (Class B). Ball bearings support the shaft, with a maximum radial force of 75 N at 20 mm from the flange and a maximum axial force of 15 N. The insulation resistance is 100 MΩ at 500 VDC, and the dielectric withstanding voltage is 500 VDC. Weight is 1050 g, and lead wires are AWG22 UL1007.

Datasheet Summary
Powered by GS/AI

The 60STH66D30X01 is a 60 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 2000 mNm. It features a rated current per phase of 3.00 A (2-phase ON) and 4.24 A (1-phase ON), with a phase resistance of 1 Ω and phase inductance of 3.6 mH. The motor has a rotor inertia of 570 g·cm², operates within an ambient temperature range of -20 to +50 °C, and has a maximum coil temperature of 130 °C (Class B). Ball bearings support the shaft, with a maximum radial force of 75 N at 20 mm from the flange and a maximum axial force of 15 N. The insulation resistance is 100 MΩ at 500 VDC, and the dielectric withstanding voltage is 500 VDC. Weight is 1050 g, and lead wires are AWG22 UL1007.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
60STH66 Standard Hybrid Stepper Motor
60STH66D30X01
60STH66 Standard Hybrid Stepper Motor 60STH66D30X01
60STH66 Standard Hybrid Stepper Motor 60STH66D The 60STH66 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >2Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

60STH66 Standard Hybrid Stepper Motor

60STH66D

The 60STH66 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length.

Product Highlights

  • Mini Stepper motor (Nema 24)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque >2Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 60STH66D30X01
Product Name 60STH66 Standard Hybrid Stepper Motor
Holding Torque 283 In-oz (200 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0033 oz-in-sec² (0.0230 kg-cm²)
View Details
Specs
Holding Torque 64 In-oz (45 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 8.21E-4 oz-in-sec² (0.0058 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details