Portescap 20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28D05M0025X

Description
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28 The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Mini Linear Stepper motor (Nema 8) Captive version (not rotating shaft ) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation
Request a Quote
Description
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28 The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Mini Linear Stepper motor (Nema 8) Captive version (not rotating shaft ) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 20STLC28D05 is a captive linear hybrid stepper motor with a 20 mm diameter, 1.8° step angle, and 25.4 mm stroke length. It features a ball bearing, 4 AWG28 leadwires, and operates at -20 to +50 °C ambient temperature with a maximum coil temperature of 130 °C (Class B). The motor has a rated current of 0.5 A per phase (2-phase ON) and delivers a holding force of 21.1 N at a 4 mm stroke (M0), with a linear travel accuracy of ±1 step and 200 steps per revolution. Its insulation resistance is 100 Mohms at 500 VDC, and it withstands 500 VAC for one minute.

Datasheet Summary
Powered by GS/AI

The 20STLC28D05 is a captive linear hybrid stepper motor with a 20 mm diameter, 1.8° step angle, and 25.4 mm stroke length. It features a ball bearing, 4 AWG28 leadwires, and operates at -20 to +50 °C ambient temperature with a maximum coil temperature of 130 °C (Class B). The motor has a rated current of 0.5 A per phase (2-phase ON) and delivers a holding force of 21.1 N at a 4 mm stroke (M0), with a linear travel accuracy of ±1 step and 200 steps per revolution. Its insulation resistance is 100 Mohms at 500 VDC, and it withstands 500 VAC for one minute.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
20STLC28 - Captive Linear Hybrid Stepper Motor
20STLC28D05M0025X
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28D05M0025X
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28 The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Mini Linear Stepper motor (Nema 8) Captive version (not rotating shaft ) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation

20STLC28 - Captive Linear Hybrid Stepper Motor

20STLC28

The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required.

Product Highlights

  • Mini Linear Stepper motor (Nema 8)
  • Captive version (not rotating shaft )
  • Up to 1.5 micron/step
  • Holding linear force 45N
  • Bipolar (4 lead wires)

Applications

  • Dosing and Dispensing Systems
  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Medical Analyzers
  • Positioning
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 20STLC28D05M0025X
Product Name 20STLC28 - Captive Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 18 In-oz (13 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 2.55E-4 oz-in-sec² (0.0018 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 396 In-oz (280 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0092 oz-in-sec² (0.0650 kg-cm²)
View Details
Specs
Holding Torque 27 In-oz (19 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 5.38E-4 oz-in-sec² (0.0038 kg-cm²)
View Details